Samtec Inc. Header, 2.54Mm, Shrouded, 2X15 Position; Connector Systems Samtec TSSH-115-01-L-D-RA

Description
HEADER, 2.54MM, SHROUDED, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSSH Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SHROUDED, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSSH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Shrouded, 2X15 Position; Connector Systems Samtec - 79P1006 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Shrouded, 2X15 Position; Connector Systems Samtec
79P1006
Header, 2.54Mm, Shrouded, 2X15 Position; Connector Systems Samtec 79P1006
HEADER, 2.54MM, SHROUDED, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSSH Series RoHS Compliant: Yes

HEADER, 2.54MM, SHROUDED, 2X15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P1006
Product Name Header, 2.54Mm, Shrouded, 2X15 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data