Samtec Inc. Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec TSSH-105-01-L-DV-TR

Description
CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSSH Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSSH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Header, 10 Position, 2 Row, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 10 contacts arranged in two rows and is suitable for surface mount termination. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It is RoHS compliant and supports lead-free soldering. The connector is compatible with specific mating series, including SSW, SSQ, SSM, and SMSD. For optimal performance, recommended PCB layouts can be found on the manufacturer's website.

Datasheet Summary
Powered by GS/AI

The Connector, Header, 10 Position, 2 Row, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 10 contacts arranged in two rows and is suitable for surface mount termination. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It is RoHS compliant and supports lead-free soldering. The connector is compatible with specific mating series, including SSW, SSQ, SSM, and SMSD. For optimal performance, recommended PCB layouts can be found on the manufacturer's website.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec - 79P0637 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec
79P0637
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec 79P0637
CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:TSSH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSSH-105-01-L-DV-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSSH-105-01-L-DV-TR
.100" END SHROUDED TERMINAL STRI

.100" END SHROUDED TERMINAL STRI

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 79P0637 TSSH-105-01-L-DV-TR
Product Name Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products