The Header, 2.54mm, Boxed, 2x36 Position (part number 79P0582) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a shrouded design with 72 contacts arranged in two rows. The connector is made from black glass-filled polyester or natural PCT for high-temperature variants, ensuring durability and reliability. It has an insulation resistance of a minimum of 5000 MΩ and can operate within a temperature range of -55°C to +125°C when gold plated, or -55°C to +105°C with tin plating. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product is RoHS compliant and has a flammability rating of UL 94V-O, making it suitable for various electronic applications.
HEADER, 2.54MM, BOXED, 2X36 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P0582 |
| Product Name | Header, 2.54Mm, Boxed, 2X36 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |