Samtec Inc. Header,64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec TSS-132-04-S-D-LA

Description
HEADER,64 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series RoHS Compliant: Yes
Datasheet
Description
HEADER,64 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header,64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 79P0542 - Newark, An Avnet Company
Chicago, IL, United States
Header,64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
79P0542
Header,64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 79P0542
HEADER,64 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series RoHS Compliant: Yes

HEADER,64 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P0542
Product Name Header,64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details