Samtec Inc. Header,40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec TSS-120-04-L-D-RA-01

Description
HEADER,40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSS Series RoHS Compliant: Yes
Datasheet
Description
HEADER,40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header,40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 79P0341 - Newark, An Avnet Company
Chicago, IL, United States
Header,40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
79P0341
Header,40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 79P0341
HEADER,40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSS Series RoHS Compliant: Yes

HEADER,40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P0341
Product Name Header,40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details