Samtec Inc. Header,38 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec TSS-119-01-L-D

Description
HEADER,38 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series RoHS Compliant: Yes
Datasheet
Description
HEADER,38 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header,38 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 79P0273 - Newark, An Avnet Company
Chicago, IL, United States
Header,38 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
79P0273
Header,38 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 79P0273
HEADER,38 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series RoHS Compliant: Yes

HEADER,38 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P0273
Product Name Header,38 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 150408 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Connector Systems Te Connectivity - 32AC4816 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Right Angle
View Details
PCB Connectors - NCS-FRL4G-P100-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details