Samtec Inc. Header, 2.54Mm, Boxed, 2X17 Position; Connector Systems Samtec TSS-117-04-L-D-RA

Description
HEADER, 2.54MM, BOXED, 2X17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, BOXED, 2X17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Boxed, 2X17 Position; Connector Systems Samtec - 79P0236 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X17 Position; Connector Systems Samtec
79P0236
Header, 2.54Mm, Boxed, 2X17 Position; Connector Systems Samtec 79P0236
HEADER, 2.54MM, BOXED, 2X17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSS Series RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X17 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79P0236
Product Name Header, 2.54Mm, Boxed, 2X17 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details