Samtec Inc. Rectangular Connectors - TSS-116-04-T-D-RA TSS-116-04-T-D-RA

Description
Manufacturer: Samtec Inc. Win Source Part Number: 901473-TSS-116-04-T- D-RA Series: Flex Stack, TSS Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole, Right Angle 32 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: TSS-116 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 901473-TSS-116-04-T- D-RA Series: Flex Stack, TSS Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole, Right Angle 32 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: TSS-116 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TSS-116-04-T-D-RA - 901473-TSS-116-04-T-D-RA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSS-116-04-T-D-RA
901473-TSS-116-04-T-D-RA
Rectangular Connectors - TSS-116-04-T-D-RA 901473-TSS-116-04-T-D-RA
Manufacturer: Samtec Inc. Win Source Part Number: 901473-TSS-116-04-T- D-RA Series: Flex Stack, TSS Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole, Right Angle 32 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: TSS-116 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 901473-TSS-116-04-T-D-RA
Series: Flex Stack, TSS
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole, Right Angle 32 position 0.100" (2.54mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: TSS-116
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
Electronic Connector
314-TSS-116-04-T-D-RA
Electronic Connector 314-TSS-116-04-T-D-RA
CONN HEADER R/A 32POS 2.54MM Product overview: TSS-116-04-T-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSS-116-04-T-D-R A can be used for catalog matching and distributor lookup.

CONN HEADER R/A 32POS 2.54MM Product overview: TSS-116-04-T-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSS-116-04-T-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSS-116-04-T-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSS-116-04-T-D-RA
CONN HEADER R/A 32POS 2.54MM

CONN HEADER R/A 32POS 2.54MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 901473-TSS-116-04-T-D-RA 314-TSS-116-04-T-D-RA TSS-116-04-T-D-RA
Product Name Rectangular Connectors - TSS-116-04-T-D-RA Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM F Connector, F Straight Plug - 110677 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Rectangular Connector Accessories - A28719-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
PCB Connectors - NCS-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details