Samtec Inc. PCB Headers TSS-112-04-L-D-RA

Description
Samtec TSS-112-04-L-D-RA PCB Header
Request a Quote Datasheet
Description
Samtec TSS-112-04-L-D-RA PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1555299 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1555299
PCB Headers 1555299
Samtec TSS-112-04-L-D-RA PCB Header

Samtec TSS-112-04-L-D-RA PCB Header

Supplier's Site
PCB Headers - 1557964 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1557964
PCB Headers 1557964
Samtec TSS-112-04-L-D-RA PCB Header

Samtec TSS-112-04-L-D-RA PCB Header

Supplier's Site
Header, 2.54Mm, Boxed, 2X12 Position; Connector Systems Samtec - 79P0030 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X12 Position; Connector Systems Samtec
79P0030
Header, 2.54Mm, Boxed, 2X12 Position; Connector Systems Samtec 79P0030
HEADER, 2.54MM, BOXED, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSS Series RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1555299 79P0030
Product Name PCB Headers Header, 2.54Mm, Boxed, 2X12 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1731117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details