Samtec Inc. PCB Headers TSS-112-04-G-D-RA

Description
.100" Shrouded HDR 2Row
Request a Quote Datasheet
Description
.100" Shrouded HDR 2Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086504 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086504
PCB Headers 2086504
.100" Shrouded HDR 2Row

.100" Shrouded HDR 2Row

Supplier's Site
PCB Headers - 2086503 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086503
PCB Headers 2086503
.100" Shrouded HDR 2Row

.100" Shrouded HDR 2Row

Supplier's Site
Header, 2.54Mm, Boxed, 2X12 Position; Connector Systems Samtec - 79P0025 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X12 Position; Connector Systems Samtec
79P0025
Header, 2.54Mm, Boxed, 2X12 Position; Connector Systems Samtec 79P0025
HEADER, 2.54MM, BOXED, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSS Series RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086504 79P0025
Product Name PCB Headers Header, 2.54Mm, Boxed, 2X12 Position; Connector Systems Samtec
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Coaxial Adapters - 8021C3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details