Samtec Inc. Header, 2.54Mm, Boxed, 2X12 Position; Connector Systems Samtec TSS-112-01-G-D

Description
HEADER, 2.54MM, BOXED, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
HEADER, 2.54MM, BOXED, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Boxed, 2X12 Position (part number 78P9983) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 24 contacts arranged in two rows and utilizes a shrouded design for enhanced connection stability. The insulator material is black glass-filled polyester, providing durability and resistance to environmental factors. The header has an insulation resistance of 5000 MΩ minimum and can operate within a temperature range of -55°C to +125°C when gold plated, or -55°C to +105°C with tin plating. It is RoHS compliant and has a flammability rating of UL 94V-O. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product is suitable for applications requiring reliable electrical connections and is compatible with various mating connectors in the SSW, SSQ, ESW, ESQ, SSM, and BCS series.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Boxed, 2X12 Position (part number 78P9983) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 24 contacts arranged in two rows and utilizes a shrouded design for enhanced connection stability. The insulator material is black glass-filled polyester, providing durability and resistance to environmental factors. The header has an insulation resistance of 5000 MΩ minimum and can operate within a temperature range of -55°C to +125°C when gold plated, or -55°C to +105°C with tin plating. It is RoHS compliant and has a flammability rating of UL 94V-O. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product is suitable for applications requiring reliable electrical connections and is compatible with various mating connectors in the SSW, SSQ, ESW, ESQ, SSM, and BCS series.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Boxed, 2X12 Position; Connector Systems Samtec - 78P9983 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X12 Position; Connector Systems Samtec
78P9983
Header, 2.54Mm, Boxed, 2X12 Position; Connector Systems Samtec 78P9983
HEADER, 2.54MM, BOXED, 2X12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P9983
Product Name Header, 2.54Mm, Boxed, 2X12 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data