Samtec Inc. Header,20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec TSS-110-01-L-D-02

Description
HEADER,20 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series RoHS Compliant: Yes
Description
HEADER,20 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header (part number 70X9248) features 20 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. This through-hole connector is designed for board-to-board applications and is compliant with RoHS standards. The header is constructed from black glass-filled polyester for the insulator material, providing durability and reliability. It has an operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The terminal material is phosphor bronze, and the header offers various plating options, including gold flash and matte tin. The product is suitable for applications requiring high insulation resistance, rated at a minimum of 5000 MΩ, and can withstand voltages up to 1000 VRMS.

Datasheet Summary
Powered by GS/AI

The Samtec Header (part number 70X9248) features 20 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. This through-hole connector is designed for board-to-board applications and is compliant with RoHS standards. The header is constructed from black glass-filled polyester for the insulator material, providing durability and reliability. It has an operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The terminal material is phosphor bronze, and the header offers various plating options, including gold flash and matte tin. The product is suitable for applications requiring high insulation resistance, rated at a minimum of 5000 MΩ, and can withstand voltages up to 1000 VRMS.

Suppliers

Company
Product
Description
Supplier Links
Header,20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 70X9248 - Newark, An Avnet Company
Chicago, IL, United States
Header,20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
70X9248
Header,20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 70X9248
HEADER,20 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series RoHS Compliant: Yes

HEADER,20 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70X9248
Product Name Header,20 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data