Samtec Inc. PCB Headers TSS-110-01-G-D

Description
Samtec TSS-110-01-G-D PCB Header
Request a Quote Datasheet
Description
Samtec TSS-110-01-G-D PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803108 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803108
PCB Headers 1803108
Samtec TSS-110-01-G-D PCB Header

Samtec TSS-110-01-G-D PCB Header

Supplier's Site
PCB Headers - 1803411 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803411
PCB Headers 1803411
Samtec TSS-110-01-G-D PCB Header

Samtec TSS-110-01-G-D PCB Header

Supplier's Site
Header, 2.54Mm, Boxed, 2X10 Position; Connector Systems Samtec - 53M0162 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X10 Position; Connector Systems Samtec
53M0162
Header, 2.54Mm, Boxed, 2X10 Position; Connector Systems Samtec 53M0162
HEADER, 2.54MM, BOXED, 2X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803108 53M0162
Product Name PCB Headers Header, 2.54Mm, Boxed, 2X10 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Ribbon Cable Connectors - 102160-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Coaxial Adapters - NAL1L1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details