Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSS-108-03-S-D

Description
CONN HEADER VERT 16POS 2.54MM
Datasheet
Description
CONN HEADER VERT 16POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSS-108-03-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSS-108-03-S-D
CONN HEADER VERT 16POS 2.54MM

CONN HEADER VERT 16POS 2.54MM

Supplier's Site
Header,16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 78P9819 - Newark, An Avnet Company
Chicago, IL, United States
Header,16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
78P9819
Header,16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 78P9819
HEADER,16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series RoHS Compliant: Yes

HEADER,16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSS-108-03-S-D 78P9819
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header,16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y26M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers