Samtec Inc. Conn Shrd Hdr Hdr 16 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec TSS-108-01-L-D

Description
CONN SHRD HDR HDR 16 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet
Description
CONN SHRD HDR HDR 16 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Shrd Hdr Hdr 16 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 82AC0365 - Newark, An Avnet Company
Chicago, IL, United States
Conn Shrd Hdr Hdr 16 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
82AC0365
Conn Shrd Hdr Hdr 16 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 82AC0365
CONN SHRD HDR HDR 16 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN SHRD HDR HDR 16 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header, 2.54Mm, Boxed, 2X8 Position; Connector Systems Samtec - 78P9780 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X8 Position; Connector Systems Samtec
78P9780
Header, 2.54Mm, Boxed, 2X8 Position; Connector Systems Samtec 78P9780
HEADER, 2.54MM, BOXED, 2X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82AC0365 78P9780
Product Name Conn Shrd Hdr Hdr 16 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Header, 2.54Mm, Boxed, 2X8 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details