Samtec Inc. PCB Headers TSS-107-04-L-D-RA

Description
HEADER R/A 14POS 2.54MM 2 ROW
Request a Quote Datasheet
Description
HEADER R/A 14POS 2.54MM 2 ROW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001654 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001654
PCB Headers 2001654
HEADER R/A 14POS 2.54MM 2 ROW

HEADER R/A 14POS 2.54MM 2 ROW

Supplier's Site
PCB Headers - 2001653 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001653
PCB Headers 2001653
HEADER R/A 14POS 2.54MM 2 ROW

HEADER R/A 14POS 2.54MM 2 ROW

Supplier's Site
Header, 2.54Mm, Boxed, 2X7 Position; Connector Systems Samtec - 78P9754 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X7 Position; Connector Systems Samtec
78P9754
Header, 2.54Mm, Boxed, 2X7 Position; Connector Systems Samtec 78P9754
HEADER, 2.54MM, BOXED, 2X7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSS Series RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2001654 78P9754
Product Name PCB Headers Header, 2.54Mm, Boxed, 2X7 Position; Connector Systems Samtec
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products