The Header, part number 78P9640, features 10 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board applications. The connector is part of the TSS series and is RoHS compliant. It is constructed with a black glass-filled polyester insulator and has a terminal material of phosphor bronze. The product supports an operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The header is available with various plating options, including gold flash and matte tin. It is also recognized for its UL 94V-O flammability rating and has a minimum insulation resistance of 5000 MΩ. This product is ideal for applications requiring reliable electrical connections in a compact form factor.
CONN HEADER R/A 10POS 2.54MM
HEADER,10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TSS-105-04-S-D-LA | 78P9640 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header,10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |