Samtec Inc. Conn Shrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec TSS-105-04-L-D-RA

Description
CONN SHRD HDR HDR 10 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet
Description
CONN SHRD HDR HDR 10 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Shrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec - 98AC2925 - Newark, An Avnet Company
Chicago, IL, United States
Conn Shrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec
98AC2925
Conn Shrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec 98AC2925
CONN SHRD HDR HDR 10 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

CONN SHRD HDR HDR 10 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec - 53AJ6503 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec
53AJ6503
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec 53AJ6503
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSS Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 98AC2925 53AJ6503
Product Name Conn Shrd Hdr Hdr 10 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details