Samtec Inc. PCB Headers TSS-105-04-G-D-RA

Description
.100" Shrouded HDR 2Row
Request a Quote Datasheet
Description
.100" Shrouded HDR 2Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086500 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086500
PCB Headers 2086500
.100" Shrouded HDR 2Row

.100" Shrouded HDR 2Row

Supplier's Site
PCB Headers - 2086501 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086501
PCB Headers 2086501
.100" Shrouded HDR 2Row

.100" Shrouded HDR 2Row

Supplier's Site
Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec - 78P9627 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec
78P9627
Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec 78P9627
HEADER, 2.54MM, BOXED, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSS Series RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086500 78P9627
Product Name PCB Headers Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Female Isolated Ground Bulkhead Receptacle - SALE-9232 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details