Samtec Inc. PCB Headers TSS-105-01-G-D

Description
Samtec TSS-105-01-G-D PCB Header
Request a Quote Datasheet
Description
Samtec TSS-105-01-G-D PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803325 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803325
PCB Headers 1803325
Samtec TSS-105-01-G-D PCB Header

Samtec TSS-105-01-G-D PCB Header

Supplier's Site
PCB Headers - 1803104 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803104
PCB Headers 1803104
Samtec TSS-105-01-G-D PCB Header

Samtec TSS-105-01-G-D PCB Header

Supplier's Site
Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec - 78P9563 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec
78P9563
Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec 78P9563
HEADER, 2.54MM, BOXED, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1803325 78P9563
Product Name PCB Headers Header, 2.54Mm, Boxed, 2X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Modules (PEM) - 486-3-105-326-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details