The Header, part number 78P9568, features 10 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is part of the TSS series from Samtec. The connector is constructed with a black glass-filled polyester insulator and has a terminal material of phosphor bronze. It offers various plating options, including gold flash and matte tin, with an operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The header is RoHS compliant and has an insulation resistance of 5000 MΩ minimum, making it suitable for a variety of applications. The product is also recognized for its flammability rating of UL 94V-O and can withstand a voltage of 1000 VRMS.
CONN HEADER VERT 10POS 2.54MM
HEADER,10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TSS-105-01-G-D-10 | 78P9568 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header,10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |