The Samtec TSM series header, part number 78P9478, features 50 contacts arranged in a single row with a 2.54 mm pitch. It is designed for surface mount applications and is RoHS compliant. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, and it offers various plating options including gold and tin. The product supports high mating cycles and is rated for a voltage of 475 VAC when mated with compatible connectors. It operates within a temperature range of -55 °C to +125 °C depending on the plating. This header is suitable for board-to-board connections and is compatible with several cable and board mates, making it versatile for various engineering applications.
CONN HEADER SMD 50POS 2.54MM Product overview: TSM-150-03-T-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-150-03-T-SV can be used for catalog matching and distributor lookup.
HEADER, 50 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
CONN HEADER SMD 50POS 2.54MM
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-TSM-150-03-T-SV | 78P9478 | TSM-150-03-T-SV |
| Product Name | SMD Electronic Connector | Header, 50 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Termination | Solder | Surface Mount | Solder |
| Voltage Rating | 495 volts | ||
| Current Rating | 4.1 to 5.4 amps |