Samtec Inc. Header, 50 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec TSM-150-01-L-SV

Description
HEADER, 50 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Description
HEADER, 50 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec TSM series header features 50 contacts arranged in a single row with a 2.54 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer with phosphor bronze terminals, and offers various plating options including gold and tin. The header supports a voltage rating of 475 VAC and is RoHS compliant. It is suitable for high mating cycles and has an operating temperature range of -55 °C to +125 °C when gold plated. The product is compatible with several board and cable mates, making it versatile for different applications. Lead-free solderable and designed for easy PCB integration, this header is a reliable choice for engineers seeking a durable and efficient connection solution.

Datasheet Summary
Powered by GS/AI

The Samtec TSM series header features 50 contacts arranged in a single row with a 2.54 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer with phosphor bronze terminals, and offers various plating options including gold and tin. The header supports a voltage rating of 475 VAC and is RoHS compliant. It is suitable for high mating cycles and has an operating temperature range of -55 °C to +125 °C when gold plated. The product is compatible with several board and cable mates, making it versatile for different applications. Lead-free solderable and designed for easy PCB integration, this header is a reliable choice for engineers seeking a durable and efficient connection solution.

Suppliers

Company
Product
Description
Supplier Links
Header, 50 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 70X9127 - Newark, An Avnet Company
Chicago, IL, United States
Header, 50 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
70X9127
Header, 50 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 70X9127
HEADER, 50 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 50 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70X9127
Product Name Header, 50 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data