Samtec Inc. Header, 2.54Mm, Smd, 36 Position; Connector Systems Samtec TSM-136-04-L-SH

Description
HEADER, 2.54MM, SMD, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, SMD, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, SMD, 36 Position (part number 78P9072) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 36 contacts and is suitable for surface mount right angle termination. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. This product supports a voltage rating of 475 VAC when mated with compatible connectors and has a current rating of up to 5.4 A per pin, depending on the mating connector. It operates within a temperature range of -55 °C to +125 °C with gold plating, making it suitable for a variety of environments. The header is RoHS compliant and lead-free solderable, ensuring it meets modern environmental standards. For optimal performance, recommended PCB layouts and additional specifications can be found on the manufacturer's website.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, SMD, 36 Position (part number 78P9072) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 36 contacts and is suitable for surface mount right angle termination. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. This product supports a voltage rating of 475 VAC when mated with compatible connectors and has a current rating of up to 5.4 A per pin, depending on the mating connector. It operates within a temperature range of -55 °C to +125 °C with gold plating, making it suitable for a variety of environments. The header is RoHS compliant and lead-free solderable, ensuring it meets modern environmental standards. For optimal performance, recommended PCB layouts and additional specifications can be found on the manufacturer's website.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 36 Position; Connector Systems Samtec - 78P9072 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 36 Position; Connector Systems Samtec
78P9072
Header, 2.54Mm, Smd, 36 Position; Connector Systems Samtec 78P9072
HEADER, 2.54MM, SMD, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P9072
Product Name Header, 2.54Mm, Smd, 36 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details