Samtec Inc. Header, 2.54Mm, Smd, 72 Position; Connector Systems Samtec TSM-136-02-T-MT

Description
HEADER, 2.54MM, SMD, 72 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SMD, 72 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 72 Position; Connector Systems Samtec - 85T7702 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 72 Position; Connector Systems Samtec
85T7702
Header, 2.54Mm, Smd, 72 Position; Connector Systems Samtec 85T7702
HEADER, 2.54MM, SMD, 72 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 72 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T7702
Product Name Header, 2.54Mm, Smd, 72 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

“N” Female to BNC Male, Adapter - 9325 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
SMA (F) BH St. IP68 Rated Connector for 1.13mm Cable - ET-SFS-BH-5WP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details