The Header, 2.54mm, SMD, Right Angle, 72 Position (part number 78P9015) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a dual-row configuration with 72 contacts and is suitable for surface mount technology. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. This product supports high mating cycles and is rated for a voltage of 475 VAC when mated with compatible connectors. It operates within a temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The header is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. It is compatible with various board and cable mates, enhancing its versatility in different designs.
HEADER, 2.54MM, SMD, RIGHT ANGLE, 72 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P9015 |
| Product Name | Header, 2.54Mm, Smd, Right Angle, 72 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |