The Header, 2.54mm, SMD, Right Angle, 72 Position (part number 78P8947) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and features two rows of contacts totaling 72 positions. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with gold or tin plating over nickel. The connector supports high mating cycles and is rated for a voltage of 475 VAC when mated with compatible connectors. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications. It is compatible with various board and cable mates, enhancing its versatility in different designs.
HEADER, 2.54MM, SMD, RIGHT ANGLE, 72 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P8947 |
| Product Name | Header, 2.54Mm, Smd, Right Angle, 72 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |