Samtec Inc. Header, 72 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec TSM-136-01-S-DV-A-P

Description
HEADER, 72 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 72 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 72 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P8926 - Newark, An Avnet Company
Chicago, IL, United States
Header, 72 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P8926
Header, 72 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P8926
HEADER, 72 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 72 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P8926
Product Name Header, 72 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ArmorConnect 3PH Pwr Media Shld Mtr Cbl - 284-PWRM22G-M8 - Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
PCB Connectors - NCS-ML2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details