Samtec Inc. Header, 2.54Mm, Smd, 2X35 Position; Connector Systems Samtec TSM-135-02-L-DV

Description
HEADER, 2.54MM, SMD, 2X35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SMD, 2X35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 2X35 Position; Connector Systems Samtec - 78P8839 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X35 Position; Connector Systems Samtec
78P8839
Header, 2.54Mm, Smd, 2X35 Position; Connector Systems Samtec 78P8839
HEADER, 2.54MM, SMD, 2X35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X35 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P8839
Product Name Header, 2.54Mm, Smd, 2X35 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Header; 16; Horizontal; 8 A; 0.15 in.; 2.45 in. - 70077290 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1811-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details