Samtec Inc. Header, 68 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec TSM-134-03-T-DV-A

Description
HEADER, 68 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Description
HEADER, 68 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a surface mount header with 68 contacts arranged in 2 rows, designed for board-to-board applications. It features a 2.54 mm pitch spacing and is part of the TSM series. The header is RoHS compliant and offers various plating options, including gold and matte tin, which enhance its durability and performance. It supports high mating cycles and has a voltage rating of 475 VAC when mated with compatible connectors. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This header is suitable for applications requiring reliable connections and is compatible with several board and cable mates.

Datasheet Summary
Powered by GS/AI

The product is a surface mount header with 68 contacts arranged in 2 rows, designed for board-to-board applications. It features a 2.54 mm pitch spacing and is part of the TSM series. The header is RoHS compliant and offers various plating options, including gold and matte tin, which enhance its durability and performance. It supports high mating cycles and has a voltage rating of 475 VAC when mated with compatible connectors. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This header is suitable for applications requiring reliable connections and is compatible with several board and cable mates.

Suppliers

Company
Product
Description
Supplier Links
Header, 68 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P8779 - Newark, An Avnet Company
Chicago, IL, United States
Header, 68 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P8779
Header, 68 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P8779
HEADER, 68 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 68 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P8779
Product Name Header, 68 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details