Samtec Inc. Header, 2.54Mm, Smd, 2X34 Position; Connector Systems Samtec TSM-134-03-L-DV

Description
HEADER, 2.54MM, SMD, 2X34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 2.54MM, SMD, 2X34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, 2.54mm, SMD, 2x34 Position (part number 78P8774) features a pitch spacing of 2.54mm and consists of 68 contacts arranged in two rows. It is designed for surface mount applications and is RoHS compliant. The header is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It supports an operating temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The voltage rating is 475 VAC when mated with compatible connectors. This product is suitable for high mating cycles and is part of the TSM series, which includes various mating options for different applications.

Datasheet Summary
Powered by GS/AI

The Samtec Header, 2.54mm, SMD, 2x34 Position (part number 78P8774) features a pitch spacing of 2.54mm and consists of 68 contacts arranged in two rows. It is designed for surface mount applications and is RoHS compliant. The header is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It supports an operating temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The voltage rating is 475 VAC when mated with compatible connectors. This product is suitable for high mating cycles and is part of the TSM series, which includes various mating options for different applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 2X34 Position; Connector Systems Samtec - 78P8774 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X34 Position; Connector Systems Samtec
78P8774
Header, 2.54Mm, Smd, 2X34 Position; Connector Systems Samtec 78P8774
HEADER, 2.54MM, SMD, 2X34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X34 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P8774
Product Name Header, 2.54Mm, Smd, 2X34 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data