The Samtec TSM series header, part number 78P8723, features 68 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. This surface mount connector is designed for board-to-board applications and is RoHS compliant. It supports high mating cycles and is available with various plating options, including gold and tin. The operating temperature range is -55 °C to +125 °C with gold plating, and it has a voltage rating of 475 VAC when mated with compatible connectors. The header is lead-free solderable and offers multiple post height options to accommodate different mating requirements. This product is suitable for applications requiring reliable connections in compact spaces.
HEADER, 68 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P8723 |
| Product Name | Header, 68 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |