Samtec Inc. Header, 68 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec TSM-134-01-L-DV-LC-P

Description
HEADER, 68 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Description
HEADER, 68 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 68 Contacts, 2 Rows, Surface Mount, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 68 contacts arranged in two rows, suitable for surface mount technology. The product is RoHS compliant and offers high mating cycles, making it suitable for applications requiring durability. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header supports various post heights and plating options, including gold and matte tin, to accommodate different design requirements. It is compatible with multiple board and cable mates, enhancing its versatility in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Header, 68 Contacts, 2 Rows, Surface Mount, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 68 contacts arranged in two rows, suitable for surface mount technology. The product is RoHS compliant and offers high mating cycles, making it suitable for applications requiring durability. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header supports various post heights and plating options, including gold and matte tin, to accommodate different design requirements. It is compatible with multiple board and cable mates, enhancing its versatility in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 68 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P8716 - Newark, An Avnet Company
Chicago, IL, United States
Header, 68 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P8716
Header, 68 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P8716
HEADER, 68 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 68 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P8716
Product Name Header, 68 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data