Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-133-02-T-SH-P

Description
CONN HEADER SMD R/A 33POS 2.54MM
Datasheet
Description
CONN HEADER SMD R/A 33POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-133-02-T-SH-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-133-02-T-SH-P
CONN HEADER SMD R/A 33POS 2.54MM

CONN HEADER SMD R/A 33POS 2.54MM

Supplier's Site
Header, 33 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P8687 - Newark, An Avnet Company
Chicago, IL, United States
Header, 33 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P8687
Header, 33 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P8687
HEADER, 33 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:33Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 33 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:33Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-133-02-T-SH-P 78P8687
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 33 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details