The .100" Surface Mount Terminal Strip, part number 70X8291, is designed for surface mount applications and is compliant with RoHS standards. It features a pitch of 2.54 mm and is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals. The product offers various plating options, including gold or tin over nickel, and operates within a temperature range of -55 °C to +125 °C depending on the plating used. This terminal strip has a voltage rating of 495 VAC/700 VDC when mated with specific connectors and supports current ratings of up to 5.6 A per pin, depending on the mating connector type. It is lead-free solderable and has specific lead coplanarity requirements, ensuring compatibility with automated assembly processes. The product is suitable for severe environment applications, aligning with MIL-DTL-55302 standards. Engineers should consider this terminal strip for projects requiring reliable surface mount connections in a compact form factor.
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 70X8291 |
| Product Name | .100" Surface Mount Terminal Strip Rohs Compliant Samtec |