Samtec Inc. Header, 2.54Mm, Smd, 31 Position; Connector Systems Samtec TSM-131-02-T-SV

Description
HEADER, 2.54MM, SMD, 31 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 2.54MM, SMD, 31 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec TSM series header, part number 85T7618, features a 2.54 mm pitch and is designed for surface mount applications with 31 positions in a single row. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold and tin over nickel. The header supports a voltage rating of 475 VAC when mated with compatible connectors and operates within a temperature range of -55 °C to +125 °C, depending on the plating. It is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The header is compatible with various board and cable mates, ensuring versatility in applications. It is recognized for high mating cycles and extended life, making it a reliable choice for engineers seeking durable interconnect solutions.

Datasheet Summary
Powered by GS/AI

The Samtec TSM series header, part number 85T7618, features a 2.54 mm pitch and is designed for surface mount applications with 31 positions in a single row. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold and tin over nickel. The header supports a voltage rating of 475 VAC when mated with compatible connectors and operates within a temperature range of -55 °C to +125 °C, depending on the plating. It is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The header is compatible with various board and cable mates, ensuring versatility in applications. It is recognized for high mating cycles and extended life, making it a reliable choice for engineers seeking durable interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 31 Position; Connector Systems Samtec - 85T7618 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 31 Position; Connector Systems Samtec
85T7618
Header, 2.54Mm, Smd, 31 Position; Connector Systems Samtec 85T7618
HEADER, 2.54MM, SMD, 31 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 31 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T7618
Product Name Header, 2.54Mm, Smd, 31 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details