Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-131-01-L-SV

Description
CONN HEADER SMD 31POS 2.54MM
Datasheet
Description
CONN HEADER SMD 31POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-131-01-L-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-131-01-L-SV
CONN HEADER SMD 31POS 2.54MM

CONN HEADER SMD 31POS 2.54MM

Supplier's Site
Header, 2.54Mm, Smd, 1X31 Position; Connector Systems Samtec - 78P8405 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 1X31 Position; Connector Systems Samtec
78P8405
Header, 2.54Mm, Smd, 1X31 Position; Connector Systems Samtec 78P8405
HEADER, 2.54MM, SMD, 1X31 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 1X31 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-131-01-L-SV 78P8405
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Smd, 1X31 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Coaxial Adapters - NAQSQS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 511670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details