Samtec Inc. Header, 60 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec TSM-130-04-L-DV-A-P

Description
HEADER, 60 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Description
HEADER, 60 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, part number 78P8368, features 60 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for surface mount applications and is part of the TSM series. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with various plating options available, including gold and matte tin. It supports high mating cycles and is rated for a voltage of 475 VAC when mated with compatible connectors. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and suitable for lead-free soldering processes. It is compatible with a range of board and cable mates, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The Header, part number 78P8368, features 60 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for surface mount applications and is part of the TSM series. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with various plating options available, including gold and matte tin. It supports high mating cycles and is rated for a voltage of 475 VAC when mated with compatible connectors. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and suitable for lead-free soldering processes. It is compatible with a range of board and cable mates, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 60 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P8368 - Newark, An Avnet Company
Chicago, IL, United States
Header, 60 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P8368
Header, 60 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P8368
HEADER, 60 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 60 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P8368
Product Name Header, 60 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1447-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details