The Header, part number 78P8345, features 60 contacts arranged in 2 rows with a 2.54 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer with phosphor bronze terminals, and offers various plating options including gold and tin. The product supports high mating cycles and is rated for a voltage of 475 VAC when mated with compatible connectors. It operates within a temperature range of -55 °C to +125 °C depending on the plating. The header is RoHS compliant and is suitable for lead-free soldering. It is compatible with several board and cable mates, making it versatile for various applications.
HEADER, 60 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P8345 |
| Product Name | Header, 60 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |