The .100" Surface Mount Terminal Strip, part number 78P8334, is designed for use in various electronic applications. It features a pitch of 2.54 mm and is compatible with multiple board and cable mates, including SSW, SSM, and BCS. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with plating options of gold or tin over nickel. This terminal strip operates within a temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. It has a voltage rating of 495 VAC/700 VDC when mated with specific connectors. The product is lead-free solderable and meets severe environment testing standards, aligning with MIL-DTL-55302 specifications. Current ratings per pin vary depending on the mating connector, with values ranging from 4.1 A to 5.6 A. The terminal strip is RoHS compliant, making it suitable for environmentally conscious projects.
.100" Surface Mount Terminal Strip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P8334 |
| Product Name | .100" Surface Mount Terminal Strip Rohs Compliant Samtec |