The Header, 2.54mm, SMD, 3x30 Position (part number 78P8212) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and a total of 90 contacts arranged in three rows. It features surface mount technology and is RoHS compliant. The header is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It supports an operating temperature range of -55 °C to +105 °C with tin plating and up to +125 °C with gold plating. The voltage rating is 475 VAC when mated with compatible connectors. The product is suitable for high mating cycles and offers various post heights and configurations, making it versatile for different applications.
HEADER, 2.54MM, SMD, 3X30 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P8212 |
| Product Name | Header, 2.54Mm, Smd, 3X30 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |