Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-128-03-T-DV-A

Description
CONN HEADER SMD 56POS 2.54MM
Datasheet
Description
CONN HEADER SMD 56POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-128-03-T-DV-A
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-128-03-T-DV-A
CONN HEADER SMD 56POS 2.54MM

CONN HEADER SMD 56POS 2.54MM

Supplier's Site
Header, 56 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P8090 - Newark, An Avnet Company
Chicago, IL, United States
Header, 56 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P8090
Header, 56 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P8090
HEADER, 56 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 56 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-128-03-T-DV-A 78P8090
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 56 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79018-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Plug - SD-SUB-D-ST15 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details