Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-128-01-T-DV-A

Description
CONN HEADER SMD 56POS 2.54MM
Datasheet
Description
CONN HEADER SMD 56POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-128-01-T-DV-A
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-128-01-T-DV-A
CONN HEADER SMD 56POS 2.54MM

CONN HEADER SMD 56POS 2.54MM

Supplier's Site
Header, 56 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P8042 - Newark, An Avnet Company
Chicago, IL, United States
Header, 56 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P8042
Header, 56 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P8042
HEADER, 56 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 56 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-128-01-T-DV-A 78P8042
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 56 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Jacks, Plugs - 9202WTE-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers