Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-128-01-L-SV

Description
CONN HEADER SMD 28POS 2.54MM
Datasheet
Description
CONN HEADER SMD 28POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-128-01-L-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-128-01-L-SV
CONN HEADER SMD 28POS 2.54MM

CONN HEADER SMD 28POS 2.54MM

Supplier's Site
Header, 2.54Mm, Smd, 1X28 Position; Connector Systems Samtec - 78P8019 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 1X28 Position; Connector Systems Samtec
78P8019
Header, 2.54Mm, Smd, 1X28 Position; Connector Systems Samtec 78P8019
HEADER, 2.54MM, SMD, 1X28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 1X28 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-128-01-L-SV 78P8019
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Smd, 1X28 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 1317G18 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers