Samtec Inc. Header, 54 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec TSM-127-02-S-DV-A

Description
HEADER, 54 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 54 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 54 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P7967 - Newark, An Avnet Company
Chicago, IL, United States
Header, 54 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P7967
Header, 54 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P7967
HEADER, 54 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 54 CONTACTS, 2 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 78P7967
Product Name Header, 54 Contacts, 2 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1377G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
XC5(DIN Twin-contact Connectors)   - XC5K-2031-2A - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers