The Samtec TSM series header, specifically part number 78P7911, is a surface mount connector with a 2.54 mm pitch and 54 positions arranged in two rows. It features a square post design with a height of 0.230 inches (5.84 mm) and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product is available with various plating options, including 30 µ" gold on the post and matte tin on the tail, ensuring compatibility with lead-free soldering processes. This header is rated for a voltage of 475 VAC when mated with compatible connectors and has a temperature operating range of -55 °C to +125 °C with gold plating. It supports high mating cycles and is RoHS compliant. The header is designed to mate with several cable and board connectors, making it versatile for various applications. It is suitable for projects requiring reliable board-to-board connections in compact spaces.
HEADER, 2.54MM, SMD, 54 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 78P7911 |
| Product Name | Header, 2.54Mm, Smd, 54 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |