Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-126-04-T-SH-A-P

Description
CONN HEADER SMD R/A 26POS 2.54MM
Datasheet
Description
CONN HEADER SMD R/A 26POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-126-04-T-SH-A-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-126-04-T-SH-A-P
CONN HEADER SMD R/A 26POS 2.54MM

CONN HEADER SMD R/A 26POS 2.54MM

Supplier's Site
Header, 26 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec - 78P7895 - Newark, An Avnet Company
Chicago, IL, United States
Header, 26 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
78P7895
Header, 26 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec 78P7895
HEADER, 26 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 26 CONTACTS, 1 ROWS, SURFACE MOUNT, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-126-04-T-SH-A-P 78P7895
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 26 Contacts, 1 Rows, Surface Mount, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers