Samtec Inc. PCB Headers TSM-126-01-S-DV

Description
Samtec TSM-126-01-S-DV PCB Header
Request a Quote Datasheet
Description
Samtec TSM-126-01-S-DV PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 644577 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
644577
PCB Headers 644577
Samtec TSM-126-01-S-DV PCB Header

Samtec TSM-126-01-S-DV PCB Header

Supplier's Site
Header, 2.54Mm, Smd, 52 Position; Connector Systems Samtec - 78P7755 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 52 Position; Connector Systems Samtec
78P7755
Header, 2.54Mm, Smd, 52 Position; Connector Systems Samtec 78P7755
HEADER, 2.54MM, SMD, 52 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 52 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 644577 78P7755
Product Name PCB Headers Header, 2.54Mm, Smd, 52 Position; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data