Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-125-04-T-SH

Description
CONN HEADER SMD R/A 25POS 2.54MM
Datasheet
Description
CONN HEADER SMD R/A 25POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSM-125-04-T-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSM-125-04-T-SH
CONN HEADER SMD R/A 25POS 2.54MM

CONN HEADER SMD R/A 25POS 2.54MM

Supplier's Site
Header, 2.54Mm, Smd, 25 Position; Connector Systems Samtec - 78P7689 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 25 Position; Connector Systems Samtec
78P7689
Header, 2.54Mm, Smd, 25 Position; Connector Systems Samtec 78P7689
HEADER, 2.54MM, SMD, 25 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 25 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSM-125-04-T-SH 78P7689
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Smd, 25 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Coaxial Adapters - NA3NEX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 511632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details