Samtec Inc. Header, 2.54Mm, Smd, 75 Position; Connector Systems Samtec TSM-125-01-T-TM

Description
HEADER, 2.54MM, SMD, 75 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:75Contacts; Contact Termination Type:Surface Mount, Through Hole; Product Range:TSM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SMD, 75 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:75Contacts; Contact Termination Type:Surface Mount, Through Hole; Product Range:TSM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 75 Position; Connector Systems Samtec - 85T7503 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 75 Position; Connector Systems Samtec
85T7503
Header, 2.54Mm, Smd, 75 Position; Connector Systems Samtec 85T7503
HEADER, 2.54MM, SMD, 75 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:75Contacts; Contact Termination Type:Surface Mount, Through Hole; Product Range:TSM Series RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 75 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:75Contacts; Contact Termination Type:Surface Mount, Through Hole; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T7503
Product Name Header, 2.54Mm, Smd, 75 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.030″ Pin Socket, Adapter - 9334 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Card Connector Push Type 8 Pin Metal Body AT - ET-SIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details